onsemi Single Bipolar Transistors BC858CLT1G

Description
PNP Bipolar Transistor
Request a Quote Datasheet
Description
PNP Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC858CLT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BC858CLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858CLT1GOSTR-ND
Single Bipolar Transistors BC858CLT1GOSTR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC858CLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858CLT1GOSCT-ND
Single Bipolar Transistors BC858CLT1GOSCT-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC858CLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC858CLT1GOSDKR-ND
Single Bipolar Transistors BC858CLT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 1868591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868591
Bipolar Transistors 1868591
ON Semiconductor, BC858CLT1G

ON Semiconductor, BC858CLT1G

Supplier's Site
Bipolar Transistors - 1867136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867136
Bipolar Transistors 1867136
ON Semiconductor, BC858CLT1G

ON Semiconductor, BC858CLT1G

Supplier's Site
Bipolar Transistors - 1868591P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868591P
Bipolar Transistors 1868591P
ON Semiconductor, BC858CLT1G

ON Semiconductor, BC858CLT1G

Supplier's Site
Singapore, Singapore
SMD 30V 100mA 300mW Bipolar Transistor
276-BC858CLT1G
SMD 30V 100mA 300mW Bipolar Transistor 276-BC858CLT1G
PNP BJT Transistor 30V 100mA 300mW SOT-23 SMD Product overview: BC858CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 100mA, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858CLT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 30V 100mA 300mW SOT-23 SMD Product overview: BC858CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 100mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 30V, 100mA, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858CLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC858CLT1G - 011169-BC858CLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC858CLT1G
011169-BC858CLT1G
TRANSISTORS - Transistors (BJT) - Single - BC858CLT1G 011169-BC858CLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011169-BC858CLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC858CL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BCW61BR-T; BC858B; BC858C-TP-HF; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 011169-BC858CLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: BC858CL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BCW61BR-T; BC858B; BC858C-TP-HF;
Introduction Date: July 11, 1997
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Single Bipolar Transistors - BC858CLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC858CLT1G
Single Bipolar Transistors BC858CLT1G
TRANS PNP 30V 0.1A SOT23-3

TRANS PNP 30V 0.1A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC858CLT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC858CLT1G
30V 300mW 420@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

30V 300mW 420@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC858CLT1G
Bipolar Transistors - BJT BC858CLT1G
Bipolar Transistors - BJT 100mA 30V PNP

Bipolar Transistors - BJT 100mA 30V PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC858CLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC858CLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC858CLT1G
TRANS PNP 30V 0.1A SOT23-3

TRANS PNP 30V 0.1A SOT23-3

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -30 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi - 72T0933 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -30 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi
72T0933
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -30 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi 72T0933
Bipolar (BJT) Single Transistor, General Purpose, PNP, -30 V, 100 MHz, 225 mW, -100 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, PNP, -30 V, 100 MHz, 225 mW, -100 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Pnp -30V Sot-23, Full Reel; Transistor Polarity Onsemi - 85W3127 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -30V Sot-23, Full Reel; Transistor Polarity Onsemi
85W3127
Bipolar Transistor, Pnp -30V Sot-23, Full Reel; Transistor Polarity Onsemi 85W3127
BIPOLAR TRANSISTOR, PNP -30V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -30V SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC858CLT1G BC858CLT1GOSTR-ND 1868591 1868591P 276-BC858CLT1G 011169-BC858CLT1G BC858CLT1G BC858CLT1G BC858CLT1G BC858CLT1G 72T0933 85W3127
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors SMD 30V 100mA 300mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC858CLT1G Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -30 V, 100 Mhz, 225 Mw, -100 Ma, 100 Rohs Compliant Onsemi Bipolar Transistor, Pnp -30V Sot-23, Full Reel; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP PNP; PNP PNP; PNP PNP PNP PNP
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 TO-3; SOT23
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Number of units in IC 1
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data