The BC846BW RFG is an NPN small signal transistor in a SOT-23 surface mount package, measuring 2.70-3.10 mm in length, 1.10-1.50 mm in width, and 0.30-0.51 mm in thickness. It has a maximum power dissipation of 200 mW, collector-emitter voltage of 45 V, collector current of 100 mA, and emitter-base voltage of 6 V. The DC current gain (hFE) ranges from 200 to 450 at VCE=5 V and IC=2 mA. It operates from -55°C to +150°C, is RoHS compliant, halogen-free per IEC 61249-2-21, and meets MIL-STD-202 solderability standards. The part is Pb-free with matte tin plating and has moisture sensitivity level 1.
Bipolar Transistors - BJT Transistor 200mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC846BW RFG |
| Product Name | Bipolar Transistors - BJT |