DIODES Incorporated Single Bipolar Transistors BCP5216TA

Description
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCP5216TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5216TADKR-ND
Single Bipolar Transistors BCP5216TADKR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5216TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5216TATR-ND
Single Bipolar Transistors BCP5216TATR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5216TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5216TACT-ND
Single Bipolar Transistors BCP5216TACT-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
60V 1A Bipolar Transistor
276-BCP5216TA
60V 1A Bipolar Transistor 276-BCP5216TA
TRANS PNP 60V 1A SOT223-3 Product overview: BCP5216TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5216TA can be used for catalog matching and distributor lookup.

TRANS PNP 60V 1A SOT223-3 Product overview: BCP5216TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5216TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP5216TA - 011183-BCP5216TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP5216TA
011183-BCP5216TA
TRANSISTORS - Transistors (BJT) - Single - BCP5216TA 011183-BCP5216TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011183-BCP5216TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011183-BCP5216TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP5216TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP5216TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP5216TA
TRANS PNP 60V 1A SOT223-3

TRANS PNP 60V 1A SOT223-3

Supplier's Site
Single Bipolar Transistors - BCP5216TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP5216TA
Single Bipolar Transistors BCP5216TA
TRANS PNP 60V 1A SOT223-3

TRANS PNP 60V 1A SOT223-3

Supplier's Site Datasheet
Trans, Pnp, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6209 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6209
Trans, Pnp, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6209
TRANS, PNP, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, PNP, 60V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP5216TA
Bipolar Transistors - BJT BCP5216TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCP5216TADKR-ND 276-BCP5216TA 011183-BCP5216TA BCP5216TA BCP5216TA 28AK6209 BCP5216TA
Product Name Single Bipolar Transistors 60V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCP5216TA Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Pnp, 60V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data