NPN BJT 30V 100mA 100MHz SOT-23 Transistor Product overview: BC848BLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BLT3G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
NPN Bipolar Transistor
Manufacturer: ON Semiconductor
Win Source Part Number: 131709-BC848BLT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
TRANS NPN 30V 0.1A SOT23-3
Bipolar Transistors - BJT 100mA 30V NPN
BIPOLAR TRANSISTOR, NPN, 30V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANS NPN 30V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC848BLT3G | BC848BLT3GOSTR-ND | BC848BLT3G | 131709-BC848BLT3G | BC848BLT3G | BC848BLT3G | 26K3468 | BC848BLT3G |
| Product Name | 30V 100mA 100MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC848BLT3G | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts | ||||
| VCBO | 30 volts | |||||||
| fT | 100 MHz |