onsemi Bipolar Transistor Arrays BC857BDW1T1G

Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - BC857BDW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC857BDW1T1GOSTR-ND
Bipolar Transistor Arrays BC857BDW1T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC857BDW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC857BDW1T1GOSDKR-ND
Bipolar Transistor Arrays BC857BDW1T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC857BDW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC857BDW1T1GOSCT-ND
Bipolar Transistor Arrays BC857BDW1T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistors - 6900101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900101
Bipolar Transistors 6900101
Transistor Bipolar PNP 45V 0.1A SC-88

Transistor Bipolar PNP 45V 0.1A SC-88

Supplier's Site
Bipolar Transistors - 6900101P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900101P
Bipolar Transistors 6900101P
Transistor Bipolar PNP 45V 0.1A SC-88

Transistor Bipolar PNP 45V 0.1A SC-88

Supplier's Site
Bipolar Transistors - 1454708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1454708
Bipolar Transistors 1454708
Transistor Bipolar PNP 45V 0.1A SC-88

Transistor Bipolar PNP 45V 0.1A SC-88

Supplier's Site
Singapore, Singapore
45V 100mA 380mW Bipolar Transistor
277-BC857BDW1T1G
45V 100mA 380mW Bipolar Transistor 277-BC857BDW1T1G
PNP BJT Transistor 45V 100mA 380mW SOT-363-6 Product overview: BC857BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 380mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 380mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC857BDW1T1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor 45V 100mA 380mW SOT-363-6 Product overview: BC857BDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 380mW. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 380mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC857BDW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BC857BDW1T1G - 011153-BC857BDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC857BDW1T1G
011153-BC857BDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - BC857BDW1T1G 011153-BC857BDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011153-BC857BDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 PNP (Dual) Family Name: BC857BDW1 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 380mW Alternative Parts (Cross-Reference): BC857BS,115; BCM857BS; BC857BS-13; BCM857BST; Introduction Date: December 06, 2001 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 011153-BC857BDW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual)
Family Name: BC857BDW1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Alternative Parts (Cross-Reference): BC857BS,115; BCM857BS; BC857BS-13; BCM857BST;
Introduction Date: December 06, 2001
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857BDW1T1G
Bipolar Transistors - BJT BC857BDW1T1G
Bipolar Transistors - BJT 100mA 50V Dual PNP

Bipolar Transistors - BJT 100mA 50V Dual PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BDW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC857BDW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC857BDW1T1G
TRANS 2PNP 45V 0.1A SC88/SC70-6

TRANS 2PNP 45V 0.1A SC88/SC70-6

Supplier's Site
Bipolar Transistor Arrays - BC857BDW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC857BDW1T1G
Bipolar Transistor Arrays BC857BDW1T1G
TRANS 2PNP 45V 0.1A SC88/SC70-6

TRANS 2PNP 45V 0.1A SC88/SC70-6

Supplier's Site Datasheet
Bipolar Transistor; Transistor Polarity Onsemi - 99Y7870 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor; Transistor Polarity Onsemi
99Y7870
Bipolar Transistor; Transistor Polarity Onsemi 99Y7870
BIPOLAR TRANSISTOR; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:150hFE; Transistor Case Style:SOT-363; No. of Pins:6Pins; Operating RoHS Compliant: Yes

BIPOLAR TRANSISTOR; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:150hFE; Transistor Case Style:SOT-363; No. of Pins:6Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Array Transistor, General Purpose, Pnp, -45 V, 380 Mw, 100 Ma, 150, Sot-363 Rohs Compliant Onsemi - 31Y0525 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Array Transistor, General Purpose, Pnp, -45 V, 380 Mw, 100 Ma, 150, Sot-363 Rohs Compliant Onsemi
31Y0525
Bipolar (Bjt) Array Transistor, General Purpose, Pnp, -45 V, 380 Mw, 100 Ma, 150, Sot-363 Rohs Compliant Onsemi 31Y0525
Bipolar (BJT) Array Transistor, GENERAL PURPOSE, PNP, -45 V, 380 mW, 100 mA, 150, SOT-363 RoHS Compliant: Yes

Bipolar (BJT) Array Transistor, GENERAL PURPOSE, PNP, -45 V, 380 mW, 100 mA, 150, SOT-363 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, -45V, 0.1A, Sot-363-6; Transistor Polarity Onsemi - 29X5980 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -45V, 0.1A, Sot-363-6; Transistor Polarity Onsemi
29X5980
Transistor, Pnp, -45V, 0.1A, Sot-363-6; Transistor Polarity Onsemi 29X5980
TRANSISTOR, PNP, -45V, 0.1A, SOT-363-6; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:150hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, -45V, 0.1A, SOT-363-6; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:150hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
TRANS 2PNP 45V 0.1A SOT363 - 598-BC857BDW1T1G - Utmel Electronic Limited
Hong Kong, China
TRANS 2PNP 45V 0.1A SOT363
598-BC857BDW1T1G
TRANS 2PNP 45V 0.1A SOT363 598-BC857BDW1T1G
TRANS 2PNP 45V 0.1A SOT363

TRANS 2PNP 45V 0.1A SOT363

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number BC857BDW1T1GOSTR-ND 6900101 6900101P 277-BC857BDW1T1G 011153-BC857BDW1T1G BC857BDW1T1G BC857BDW1T1G BC857BDW1T1G 99Y7870 31Y0525 29X5980 598-BC857BDW1T1G
Product Name Bipolar Transistor Arrays Bipolar Transistors Bipolar Transistors 45V 100mA 380mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - BC857BDW1T1G Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays Bipolar Transistor; Transistor Polarity Onsemi Bipolar (Bjt) Array Transistor, General Purpose, Pnp, -45 V, 380 Mw, 100 Ma, 150, Sot-363 Rohs Compliant Onsemi Transistor, Pnp, -45V, 0.1A, Sot-363-6; Transistor Polarity Onsemi TRANS 2PNP 45V 0.1A SOT363
Polarity PNP PNP PNP PNP 2 PNP (Dual); PNP 2 PNP (Dual); PNP PNP PNP PNP; PNP
Package Type 6-TSSOP, SC-88, SOT-363 Sot-363 (sc-88) SOT-363 SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 TO-3; SOT3 TO-3; SOT3 TO-3; SOT3
Number of units in IC 2
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data