Infineon Technologies AG Bipolar Transistors - BJT BCM 856S H6327

Description
Bipolar Transistors - BJT AF TRANSISTOR
Description
Bipolar Transistors - BJT AF TRANSISTOR
Datasheet
Datasheet Summary
Powered by GS/AI

BCM856S is a PNP silicon bipolar transistor array containing two galvanically isolated transistors, designed for current mirror applications. It comes in a SOT363 package with a pinout of 1=E1, 2=B1, 3=C2, 4=E2, 5=B2, 6=C1. The device has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a total power dissipation of 250 mW at T_S = 115 °C. It features a maximum junction temperature of 150 °C, a transition frequency of 250 MHz, and a current gain (hFE) of 200 to 450 at I_C = 2 mA and V_CE = 5 V. The collector-emitter saturation voltage is ≤ 650 mV at I_C = 100 mA and I_B = 5 mA. The transistor pair shows matched collector current with ∆I_C ≤ ±10% under specified conditions. The device is Pb-free, RoHS compliant, and qualified to AEC-Q101.

Datasheet Summary
Powered by GS/AI

BCM856S is a PNP silicon bipolar transistor array containing two galvanically isolated transistors, designed for current mirror applications. It comes in a SOT363 package with a pinout of 1=E1, 2=B1, 3=C2, 4=E2, 5=B2, 6=C1. The device has a collector-emitter voltage rating of 65 V, a collector current rating of 100 mA, and a total power dissipation of 250 mW at T_S = 115 °C. It features a maximum junction temperature of 150 °C, a transition frequency of 250 MHz, and a current gain (hFE) of 200 to 450 at I_C = 2 mA and V_CE = 5 V. The collector-emitter saturation voltage is ≤ 650 mV at I_C = 100 mA and I_B = 5 mA. The transistor pair shows matched collector current with ∆I_C ≤ ±10% under specified conditions. The device is Pb-free, RoHS compliant, and qualified to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCM 856S H6327
Bipolar Transistors - BJT BCM 856S H6327
Bipolar Transistors - BJT AF TRANSISTOR

Bipolar Transistors - BJT AF TRANSISTOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BCM 856S H6327
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data