TRANS PNP 30V 0.1A SOT23-3 Product overview: BC858C-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858C-7-F can be used for catalog matching and distributor lookup.
TRANS PNP 30V 0.1A SOT-23-3
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 300mW Surface Mount SOT-23-3
TRANS PNP 30V 0.1A SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 200499-BC858C-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
TRANSISTOR, PNP, -30V, -100mA, 300mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
Bipolar Transistors - BJT PNP BIPOLAR
Bipolar Transistors - BJT PNP BIPOLAR
TRANS PNP 30V 0.1A SOT23-3
TRANS PNP 30V 0.1A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC858C-7-F | 31-BC858C-7-FCT-ND | 200499-BC858C-7-F | 51R6409 | BC858C-7-F | 233-BC858C-7-F | BC858C-7-F | BC858C-7-F |
| Product Name | 30V 0.1A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC858C-7-F | Transistor, Pnp, -30V, -100Ma, 300Mw, Sot-23; Transistor Polarity Diodes Inc. | Bipolar Transistors - BJT | Bipolar Transistors - BJT PNP BIPOLAR | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP; PNP | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | TO-3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts |