Infineon Technologies AG Bipolar Transistors - BJT BC817K40E6327XT

Description
Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.5
Description
Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.5
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon bipolar junction transistor for general audio frequency applications, available in SOT23 packaging, with a maximum collector-emitter voltage of 45 V, collector current of 500 mA, and total power dissipation of 500 mW at case temperature ≤115 °C. Features a minimum DC current gain of 250 at 100 mA collector current and collector-emitter saturation voltage of 0.7 V at 500 mA collector and 50 mA base current. Qualified to AEC-Q101 and RoHS compliant.

Datasheet Summary
Powered by GS/AI

NPN silicon bipolar junction transistor for general audio frequency applications, available in SOT23 packaging, with a maximum collector-emitter voltage of 45 V, collector current of 500 mA, and total power dissipation of 500 mW at case temperature ≤115 °C. Features a minimum DC current gain of 250 at 100 mA collector current and collector-emitter saturation voltage of 0.7 V at 500 mA collector and 50 mA base current. Qualified to AEC-Q101 and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC817K40E6327XT
Bipolar Transistors - BJT BC817K40E6327XT
Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.5

Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.5

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BC817K40E6327XT
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.1A Bipolar Transistor - 276-BC850BWE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
4 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846B-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Bipolar Transistors - 155197P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details