onsemi Bipolar Transistors BC848CLT1G

Description
SS SOT23 GP XSTR NPN 30V
Request a Quote Datasheet
Description
SS SOT23 GP XSTR NPN 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1844177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844177
Bipolar Transistors 1844177
SS SOT23 GP XSTR NPN 30V

SS SOT23 GP XSTR NPN 30V

Supplier's Site
Bipolar Transistors - 1844875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844875
Bipolar Transistors 1844875
SS SOT23 GP XSTR NPN 30V

SS SOT23 GP XSTR NPN 30V

Supplier's Site
Bipolar Transistors - 1844875P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844875P
Bipolar Transistors 1844875P
SS SOT23 GP XSTR NPN 30V

SS SOT23 GP XSTR NPN 30V

Supplier's Site
Singapore, Singapore
30V 100mA 300mW SOT-23 Bipolar Transistor
276-BC848CLT1G
30V 100mA 300mW SOT-23 Bipolar Transistor 276-BC848CLT1G
NPN BJT 30V 100mA 300mW SOT-23 Product overview: BC848CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848CLT1G can be used for catalog matching and distributor lookup.

NPN BJT 30V 100mA 300mW SOT-23 Product overview: BC848CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 300mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 300mW, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848CLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC848CLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848CLT1GOSTR-ND
Single Bipolar Transistors BC848CLT1GOSTR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC848CLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848CLT1GOSDKR-ND
Single Bipolar Transistors BC848CLT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC848CLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC848CLT1GOSCT-ND
Single Bipolar Transistors BC848CLT1GOSCT-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC848CLT1G - 011136-BC848CLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC848CLT1G
011136-BC848CLT1G
TRANSISTORS - Transistors (BJT) - Single - BC848CLT1G 011136-BC848CLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011136-BC848CLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 011136-BC848CLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi - 88H4572 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi
88H4572
Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi 88H4572
BIPOLAR TRANSISTOR, NPN, 30V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 420 Rohs Compliant Onsemi - 58M4033 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 420 Rohs Compliant Onsemi
58M4033
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 420 Rohs Compliant Onsemi 58M4033
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 30 V, 100 MHz, 225 mW, 100 mA, 420 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 30 V, 100 MHz, 225 mW, 100 mA, 420 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi - 85W3120 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi
85W3120
Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi 85W3120
BIPOLAR TRANSISTOR, NPN, 30V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 30V, 100Ma, Sot-23-3; Transistor Polarity Onsemi - 94W7543 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 100Ma, Sot-23-3; Transistor Polarity Onsemi
94W7543
Transistor, Npn, 30V, 100Ma, Sot-23-3; Transistor Polarity Onsemi 94W7543
TRANSISTOR, NPN, 30V, 100MA, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:100MHz; Power Dissipation Pd:300mW; DC Collector Current:100mA; DC Current Gain hFE:420hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 100MA, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:100MHz; Power Dissipation Pd:300mW; DC Collector Current:100mA; DC Current Gain hFE:420hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC848CLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC848CLT1G
Single Bipolar Transistors BC848CLT1G
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC848CLT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC848CLT1G
30V 300mW 420@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

30V 300mW 420@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC848CLT1G
Bipolar Transistors - BJT BC848CLT1G
Bipolar Transistors - BJT 100mA 30V NPN

Bipolar Transistors - BJT 100mA 30V NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC848CLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC848CLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC848CLT1G
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site
TRANS NPN 30V 0.1A SOT23 - 598-BC848CLT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 0.1A SOT23
598-BC848CLT1G
TRANS NPN 30V 0.1A SOT23 598-BC848CLT1G
TRANS NPN 30V 0.1A SOT23

TRANS NPN 30V 0.1A SOT23

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1844177 1844875P 276-BC848CLT1G BC848CLT1GOSTR-ND 011136-BC848CLT1G 88H4572 58M4033 94W7543 BC848CLT1G BC848CLT1G BC848CLT1G BC848CLT1G 598-BC848CLT1G
Product Name Bipolar Transistors Bipolar Transistors 30V 100mA 300mW SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC848CLT1G Bipolar Transistor, Npn, 30V Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 420 Rohs Compliant Onsemi Transistor, Npn, 30V, 100Ma, Sot-23-3; Transistor Polarity Onsemi Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 30V 0.1A SOT23
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3; SOT23 TO-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
Number of units in IC 1
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 30 volts 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data