Micro Commercial Components Corp. TRANSISTORS - Transistors (BJT) - Single - BC857C-TP BC857C-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 122430-BC857C-TP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 122430-BC857C-TP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC857C-TP - 122430-BC857C-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC857C-TP
122430-BC857C-TP
TRANSISTORS - Transistors (BJT) - Single - BC857C-TP 122430-BC857C-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 122430-BC857C-TP Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 310mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 122430-BC857C-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 310mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
45V 0.1A SOT23 Bipolar Transistor
276-BC857C-TP
45V 0.1A SOT23 Bipolar Transistor 276-BC857C-TP
TRANS PNP 45V 0.1A SOT23 Product overview: BC857C-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857C-TP can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.1A SOT23 Product overview: BC857C-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC857C-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC857C-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857C-TPMSTR-ND
Single Bipolar Transistors BC857C-TPMSTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 310mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 310mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - BC857C-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857C-TPMSDKR-ND
Single Bipolar Transistors BC857C-TPMSDKR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 310mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 310mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - BC857C-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC857C-TPMSCT-ND
Single Bipolar Transistors BC857C-TPMSCT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 310mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 45V 100mA 200MHz 310mW Surface Mount SOT-23

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT - BC857C-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT
BC857C-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT BC857C-TP
Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT

Supplier's Site
Single Bipolar Transistors - BC857C-TP - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC857C-TP
Single Bipolar Transistors BC857C-TP
TRANS PNP 45V 0.1A SOT23

TRANS PNP 45V 0.1A SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857C-TP
Bipolar Transistors - BJT BC857C-TP
Bipolar Transistors - BJT PNP -50V -100mA

Bipolar Transistors - BJT PNP -50V -100mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 122430-BC857C-TP 276-BC857C-TP BC857C-TPMSTR-ND BC857C-TP BC857C-TP BC857C-TP
Product Name TRANSISTORS - Transistors (BJT) - Single - BC857C-TP 45V 0.1A SOT23 Bipolar Transistor Single Bipolar Transistors Integrated Circuits (ICs) - Transistors - Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23; SOT-23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data