NPN medium power transistor in a SOT223 Surface-Mounted Device (SMD) plastic package. PNP complement: BCP69.
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 20V 2A 170MHz 650mW Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 20V 2A 170MHz 650mW Surface Mount SOT-223
Bipolar (BJT) Transistor NPN 20V 2A 170MHz 650mW Surface Mount SOT-223
Bipolar Transistors - BJT BCP68/SC-73/REEL 13" Q1/T1 *ST
TRANS NPN 20V 2A SOT223
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP68F | 1727-2754-1-ND | BCP68F | BCP68F | 28AK6233 |
| Product Name | 20 V, 2 A NPN medium power transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | AEC-Q101 | TO-3 | |
| Polarity | NPN | ||||
| Transistor Grade / Operating Range | Automotive |