Infineon Technologies AG Bipolar Transistors - BJT BC 848A E6327

Description
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
Description
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon AF transistor for input stages and driver applications, in an SOT23 package. It has a collector-emitter voltage rating of 30 V, collector current of 100 mA, and total power dissipation of 330 mW at 71 °C. The DC current gain (hFE) for the A-group is specified between 110 and 220 at 2 mA collector current and 5 V collector-emitter voltage. Collector-emitter saturation voltage is up to 250 mV at 10 mA collector current and 0.5 mA base current. The device is RoHS compliant and not qualified to AEC-Q101.

Datasheet Summary
Powered by GS/AI

NPN silicon AF transistor for input stages and driver applications, in an SOT23 package. It has a collector-emitter voltage rating of 30 V, collector current of 100 mA, and total power dissipation of 330 mW at 71 °C. The DC current gain (hFE) for the A-group is specified between 110 and 220 at 2 mA collector current and 5 V collector-emitter voltage. Collector-emitter saturation voltage is up to 250 mV at 10 mA collector current and 0.5 mA base current. The device is RoHS compliant and not qualified to AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC 848A E6327
Bipolar Transistors - BJT BC 848A E6327
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR

Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BC 848A E6327
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data