DIODES Incorporated 45V 0.1A Bipolar Transistor BC847CDLP-7

Description
TRANS 2NPN 45V 0.1A 6DFN Product overview: BC847CDLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847CDLP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 45V 0.1A 6DFN Product overview: BC847CDLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847CDLP-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A Bipolar Transistor
277-BC847CDLP-7
45V 0.1A Bipolar Transistor 277-BC847CDLP-7
TRANS 2NPN 45V 0.1A 6DFN Product overview: BC847CDLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847CDLP-7 can be used for catalog matching and distributor lookup.

TRANS 2NPN 45V 0.1A 6DFN Product overview: BC847CDLP-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847CDLP-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC847CDLPDITR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847CDLPDITR-ND
Bipolar Transistor Arrays BC847CDLPDITR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount X2-DFN1310-6 (Type B)

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount X2-DFN1310-6 (Type B)

Buy Now Datasheet
Bipolar Transistor Arrays - BC847CDLPDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847CDLPDIDKR-ND
Bipolar Transistor Arrays BC847CDLPDIDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount X2-DFN1310-6 (Type B)

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount X2-DFN1310-6 (Type B)

Buy Now Datasheet
Bipolar Transistor Arrays - BC847CDLPDICT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847CDLPDICT-ND
Bipolar Transistor Arrays BC847CDLPDICT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount X2-DFN1310-6 (Type B)

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 350mW Surface Mount X2-DFN1310-6 (Type B)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BC847CDLP-7 - 1022452-BC847CDLP-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC847CDLP-7
1022452-BC847CDLP-7
TRANSISTORS - Transistors (BJT) - Arrays - BC847CDLP-7 1022452-BC847CDLP-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1022452-BC847CDLP-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: X2-DFN1310-6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1022452-BC847CDLP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: X2-DFN1310-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Array, Dual Npn, 45V/0.1A Rohs Compliant Diodes Inc. - 28AK6409 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Npn, 45V/0.1A Rohs Compliant Diodes Inc.
28AK6409
Bipolar Array, Dual Npn, 45V/0.1A Rohs Compliant Diodes Inc. 28AK6409
BIPOLAR ARRAY, DUAL NPN, 45V/0.1A ROHS COMPLIANT: YES

BIPOLAR ARRAY, DUAL NPN, 45V/0.1A ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847CDLP-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847CDLP-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CDLP-7
TRANS 2NPN 45V 0.1A 6DFN

TRANS 2NPN 45V 0.1A 6DFN

Supplier's Site
BC847CDLP Series 45 V 100 mA Dual NPN Small Signal Transistor - X2-DFN1310-6 - 233-BC847CDLP-7 - Utmel Electronic Limited
Hong Kong, China
BC847CDLP Series 45 V 100 mA Dual NPN Small Signal Transistor - X2-DFN1310-6
233-BC847CDLP-7
BC847CDLP Series 45 V 100 mA Dual NPN Small Signal Transistor - X2-DFN1310-6 233-BC847CDLP-7
BC847CDLP Series 45 V 100 mA Dual NPN Small Signal Transistor - X2-DFN1310-6

BC847CDLP Series 45 V 100 mA Dual NPN Small Signal Transistor - X2-DFN1310-6

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847CDLP-7
Bipolar Transistors - BJT BC847CDLP-7
Bipolar Transistors - BJT 100mA 45V

Bipolar Transistors - BJT 100mA 45V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 277-BC847CDLP-7 BC847CDLPDITR-ND 1022452-BC847CDLP-7 28AK6409 BC847CDLP-7 233-BC847CDLP-7 BC847CDLP-7
Product Name 45V 0.1A Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - BC847CDLP-7 Bipolar Array, Dual Npn, 45V/0.1A Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CDLP Series 45 V 100 mA Dual NPN Small Signal Transistor - X2-DFN1310-6 Bipolar Transistors - BJT
Polarity NPN NPN NPN; 2 NPN (Dual) NPN NPN; NPN
Package Type Tape & Reel (TR) 6-XFDFN Exposed Pad SOT3; X2-DFN1310-6 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data