onsemi TRANSISTORS - Transistors (BJT) - Single - BC847BLT3G BC847BLT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1022445-BC847BLT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC847BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC847B; SBC847BLT3G; SBC847BLT1G; NSVBC847BLT3G; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1022445-BC847BLT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC847BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC847B; SBC847BLT3G; SBC847BLT1G; NSVBC847BLT3G; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC847BLT3G - 1022445-BC847BLT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BLT3G
1022445-BC847BLT3G
TRANSISTORS - Transistors (BJT) - Single - BC847BLT3G 1022445-BC847BLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1022445-BC847BLT3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC847BL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC847B; SBC847BLT3G; SBC847BLT1G; NSVBC847BLT3G; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1022445-BC847BLT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: BC847BL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC847B; SBC847BLT3G; SBC847BLT1G; NSVBC847BLT3G;
Introduction Date: July 11, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistors - 6900091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900091
Bipolar Transistors 6900091
Transistor Bipolar NPN 45V 0.1A SOT-23

Transistor Bipolar NPN 45V 0.1A SOT-23

Supplier's Site
Bipolar Transistors - 6900091P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6900091P
Bipolar Transistors 6900091P
Transistor Bipolar NPN 45V 0.1A SOT-23

Transistor Bipolar NPN 45V 0.1A SOT-23

Supplier's Site
Bipolar Transistors - 1703431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1703431
Bipolar Transistors 1703431
Transistor Bipolar NPN 45V 0.1A SOT-23

Transistor Bipolar NPN 45V 0.1A SOT-23

Supplier's Site
 - BC847BLT3G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
45V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC847BLT3G
45V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC847BLT3G
NPN BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC847BLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BLT3G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC847BLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC847BLT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BLT3GOSTR-ND
Single Bipolar Transistors BC847BLT3GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC847BLT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BLT3GOSDKR-ND
Single Bipolar Transistors BC847BLT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC847BLT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847BLT3GOSCT-ND
Single Bipolar Transistors BC847BLT3GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi - 88H4567 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi
88H4567
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi 88H4567
BIPOLAR TRANSISTOR, NPN, 45V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Npn, 45V, Sot-23-3; Transistor Polarity Onsemi - 81Y5865 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 45V, Sot-23-3; Transistor Polarity Onsemi
81Y5865
Transistor, Bipol, Npn, 45V, Sot-23-3; Transistor Polarity Onsemi 81Y5865
TRANSISTOR, BIPOL, NPN, 45V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 45V, SOT-23-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847BLT3G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847BLT3G
45V 300mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

45V 300mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BLT3G
Bipolar Transistors - BJT BC847BLT3G
Bipolar Transistors - BJT 100mA 50V NPN

Bipolar Transistors - BJT 100mA 50V NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BLT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BLT3G
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site
Single Bipolar Transistors - BC847BLT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BLT3G
Single Bipolar Transistors BC847BLT3G
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1022445-BC847BLT3G 6900091 6900091P BC847BLT3G 276-BC847BLT3G BC847BLT3GOSTR-ND 88H4567 81Y5865 BC847BLT3G BC847BLT3G BC847BLT3G BC847BLT3G
Product Name TRANSISTORS - Transistors (BJT) - Single - BC847BLT3G Bipolar Transistors Bipolar Transistors 45V 100mA 100MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Npn, 45V, Sot-23-3; Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN; NPN NPN NPN NPN NPN NPN NPN NPN NPN NPN; NPN
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data