onsemi Single Bipolar Transistors BC850CLT1G

Description
NPN Bipolar Transistor
Request a Quote Datasheet
Description
NPN Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BC850CLT1G - Rochester Electronics
Newburyport, MA, United States
NPN Bipolar Transistor

NPN Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - BC850CLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC850CLT1GOSTR-ND
Single Bipolar Transistors BC850CLT1GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC850CLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC850CLT1GOSCT-ND
Single Bipolar Transistors BC850CLT1GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC850CLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC850CLT1GOSDKR-ND
Single Bipolar Transistors BC850CLT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Bipolar Transistors - 464259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
464259
Bipolar Transistors 464259
General Purpose Transistor, BC850CLT1G

General Purpose Transistor, BC850CLT1G

Supplier's Site
Bipolar Transistors - 1453087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453087
Bipolar Transistors 1453087
General Purpose Transistor, BC850CLT1G

General Purpose Transistor, BC850CLT1G

Supplier's Site
Singapore, Singapore
45V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC850CLT1G
45V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC850CLT1G
NPN BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC850CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850CLT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V VCEO, 100mA IC, 100MHz, SOT-23 Product overview: BC850CLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850CLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC850CLT1G - 108972-BC850CLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC850CLT1G
108972-BC850CLT1G
TRANSISTORS - Transistors (BJT) - Single - BC850CLT1G 108972-BC850CLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 108972-BC850CLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 108972-BC850CLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC850CLT1G
Bipolar Transistors - BJT BC850CLT1G
Bipolar Transistors - BJT 100mA 50V NPN

Bipolar Transistors - BJT 100mA 50V NPN

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC850CLT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC850CLT1G
45V 225mW 420@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

45V 225mW 420@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi - 45J0599 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi
45J0599
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi 45J0599
BIPOLAR TRANSISTOR, NPN, 45V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi - 84K8724 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi
84K8724
Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi 84K8724
BIPOLAR TRANSISTOR, NPN, 45V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 225 Mw, 100 Ma, 800 Rohs Compliant Onsemi - 94T3066 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 225 Mw, 100 Ma, 800 Rohs Compliant Onsemi
94T3066
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 225 Mw, 100 Ma, 800 Rohs Compliant Onsemi 94T3066
Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 100 MHz, 225 mW, 100 mA, 800 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 100 MHz, 225 mW, 100 mA, 800 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC850CLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC850CLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC850CLT1G
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site
TRANS NPN 45V 0.1A SOT23 - 598-BC850CLT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 0.1A SOT23
598-BC850CLT1G
TRANS NPN 45V 0.1A SOT23 598-BC850CLT1G
TRANS NPN 45V 0.1A SOT23

TRANS NPN 45V 0.1A SOT23

Supplier's Site
Single Bipolar Transistors - BC850CLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC850CLT1G
Single Bipolar Transistors BC850CLT1G
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC850CLT1G BC850CLT1GOSTR-ND 464259 276-BC850CLT1G 108972-BC850CLT1G BC850CLT1G BC850CLT1G 45J0599 84K8724 94T3066 BC850CLT1G 598-BC850CLT1G BC850CLT1G
Product Name Single Bipolar Transistors Bipolar Transistors 45V 100mA 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC850CLT1G Bipolar Transistors - BJT Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi Bipolar Transistor, Npn, 45V Sot-23; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 100 Mhz, 225 Mw, 100 Ma, 800 Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 45V 0.1A SOT23 Single Bipolar Transistors
Polarity NPN NPN NPN NPN NPN; NPN NPN NPN NPN NPN NPN; NPN NPN; NPN
Package Type SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT3; SOT23; SOT-23-3 (TO-236) SOT23 TO-3; SOT23 TO-3; SOT23 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Number of units in IC 1
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data