Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 170MHz 250mW Surface Mount PG-SOT363-6
TRANS NPN/PNP PREBIAS SOT363 Product overview: BCR08PNH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR08PNH6327XTSA
Bipolar Transistors - Pre-Biased AF DIGITAL TRANSISTOR
TRANS NPN/PNP PREBIAS SOT363
TRANS NPN/PNP PREBIAS SOT363
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 448-BCR08PNH6327XTSA1TR-ND | 293-BCR08PNH6327XTSA1 | BCR08PNH6327XTSA1 | BCR08PNH6327XTSA1 | BCR08PNH6327XTSA1 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN; PNP | 1 NPN, 1 PNP - Pre-Biased (Dual); NPN; PNP | |||
| Package Type | 6-VSSOP, SC-88, SOT-363 | Tape & Reel (TR) | 6-VSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 100000 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |