Nexperia B.V. 45 V, 100 mA NPN/NPN matched double transistors BCM847QASZ

Description
NPN/NPN matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BCM857QAS Features and benefits Reduces component count Reduces pick and place costs Low package height of 0.37 mm Current gain matching Base-emitter voltage matching Application-optimize d pinout AEC-Q101 qualified Applications Current mirror Differential amplifier
Request a Quote
Description
NPN/NPN matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BCM857QAS Features and benefits Reduces component count Reduces pick and place costs Low package height of 0.37 mm Current gain matching Base-emitter voltage matching Application-optimize d pinout AEC-Q101 qualified Applications Current mirror Differential amplifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN/NPN matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package with a height of 0.37 mm, rated for 45 V collector-emitter voltage and 100 mA collector current, capable of handling 200 mA peak pulsed current. Features include current gain matching and base-emitter voltage matching, tailored for current mirror and differential amplifier applications. The device is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

NPN/NPN matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package with a height of 0.37 mm, rated for 45 V collector-emitter voltage and 100 mA collector current, capable of handling 200 mA peak pulsed current. Features include current gain matching and base-emitter voltage matching, tailored for current mirror and differential amplifier applications. The device is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN/NPN matched double transistors - BCM847QASZ - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN/NPN matched double transistors
BCM847QASZ
45 V, 100 mA NPN/NPN matched double transistors BCM847QASZ
NPN/NPN matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: BCM857QAS Features and benefits Reduces component count Reduces pick and place costs Low package height of 0.37 mm Current gain matching Base-emitter voltage matching Application-optimize d pinout AEC-Q101 qualified Applications Current mirror Differential amplifier

NPN/NPN matched double transistors in an ultra small DFN1010B-6 (SOT1216) leadless Surface-Mounted Device (SMD) plastic package.

PNP/PNP complement: BCM857QAS

Features and benefits

  • Reduces component count
  • Reduces pick and place costs
  • Low package height of 0.37 mm
  • Current gain matching
  • Base-emitter voltage matching
  • Application-optimized pinout
  • AEC-Q101 qualified

Applications

  • Current mirror
  • Differential amplifier
Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-7831-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-7831-2-ND
Bipolar Transistor Arrays 1727-7831-2-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-7831-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-7831-6-ND
Bipolar Transistor Arrays 1727-7831-6-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6

Buy Now Datasheet
Bipolar Transistor Arrays - 1727-7831-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-7831-1-ND
Bipolar Transistor Arrays 1727-7831-1-ND
Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6

Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 350mW Surface Mount DFN1010B-6

Buy Now Datasheet
Trans Array, Aec-Q101, Dual Npn, 45V Rohs Compliant Nexperia - 99AC8887 - Newark, An Avnet Company
Chicago, IL, United States
Trans Array, Aec-Q101, Dual Npn, 45V Rohs Compliant Nexperia
99AC8887
Trans Array, Aec-Q101, Dual Npn, 45V Rohs Compliant Nexperia 99AC8887
TRANS ARRAY, AEC-Q101, DUAL NPN, 45V ROHS COMPLIANT: YES

TRANS ARRAY, AEC-Q101, DUAL NPN, 45V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCM847QASZ
Bipolar Transistors - BJT BCM847QASZ
Bipolar Transistors - BJT BCM847QAS DFN1010B-6

Bipolar Transistors - BJT BCM847QAS DFN1010B-6

Buy Now Datasheet
Bipolar Transistor Arrays - BCM847QASZ - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BCM847QASZ
Bipolar Transistor Arrays BCM847QASZ
TRANS 2NPN 45V 0.1A DFN1010B-6

TRANS 2NPN 45V 0.1A DFN1010B-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCM847QASZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCM847QASZ
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCM847QASZ
TRANS 2NPN 45V 0.1A DFN1010B-6

TRANS 2NPN 45V 0.1A DFN1010B-6

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCM847QASZ 1727-7831-2-ND 99AC8887 BCM847QASZ BCM847QASZ BCM847QASZ
Product Name 45 V, 100 mA NPN/NPN matched double transistors Bipolar Transistor Arrays Trans Array, Aec-Q101, Dual Npn, 45V Rohs Compliant Nexperia Bipolar Transistors - BJT Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT1216 SOT1216 6-XFDFN Exposed Pad TO-3 6-XFDFN Exposed Pad AEC-Q101
Polarity NPN NPN 2 NPN (Dual); NPN
Transistor Grade / Operating Range Automotive
Transistor Type Trans Array, Aec-Q101, Dual Npn, 45V Rohs Compliant Nexperia
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
PNP general-purpose transistor - 2PA1576R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
9 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers