Manufacturer: Diodes Incorporated
Win Source Part Number: 011191-BCP53TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
TRANS PNP 80V 1A SOT223-3 Product overview: BCP53TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3
TRANS, PNP, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K
TRANS PNP 80V 1A SOT223-3
TRANS PNP 80V 1A SOT223-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 011191-BCP53TA | 276-BCP53TA | BCP53TR-ND | 28AK6214 | BCP53TA | BCP53TA | BCP53TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCP53TA | 80V 1A Bipolar Transistor | Single Bipolar Transistors | Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | TO-3 | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts |