Bipolar (BJT) Transistor Array NPN, PNP 30V 100mA 100MHz 250mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 30V 100mA 100MHz 250mW Surface Mount SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 30V 100mA 100MHz 250mW Surface Mount SC-88/SC70-6/SOT-363
NPN/PNP BJT Transistor, 30V, 100mA, 100MHz, SOT-363-6 Product overview: BC848CPDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC848CPDW1T1G can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 30V 0.1A SOT363
BIPOLAR TRANSISTOR, NPN & PNP, 30V, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:30V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:520hFE; No. of Pins:3Pins RoHS Compliant: Yes
TRANS NPN/PNP 30V 0.1A SOT363
Bipolar Transistors - BJT 100mA 30V Dual Complementary
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC848CPDW1T1GOSTR-ND | 1844919P | 1844178 | 277-BC848CPDW1T1G | BC848CPDW1T1G | 26K3470 | BC848CPDW1T1G | BC848CPDW1T1G |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistors | Bipolar Transistors | 30V 100mA 100MHz Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor, Npn & Pnp, 30V, Full Reel; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | |||
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT-363 | Sot-363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | |||
| Number of units in IC | 2 | |||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts |