TRANS NPN 30V 0.1A SOT-23 Product overview: BC848BE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848BE6327HTSA1
Bipolar (BJT) Transistor NPN 30V 100mA 250MHz 330mW Surface Mount PG-SOT23
Manufacturer: Infineon Technologies
Win Source Part Number: 1325633-BC848BE6327H
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 250MHz
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC 848B E6327CT-ND,BC848BE63
Base Product Number: BC848
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
TRANS NPN 30V 0.1A SOT-23
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC848BE6327HTSA1 | BC848BE6327HTSA1TR-ND | 1325633-BC848BE6327HTSA1 | BC848BE6327HTSA1 | BC848BE6327HTSA1 |
| Product Name | 30V 0.1A SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 30 volts | 30 volts |