onsemi 30V 100mA 100MHz SOT-23 Bipolar Transistor BC849BLT1G

Description
NPN BJT 30V 100mA 100MHz SOT-23 Transistor Product overview: BC849BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849BLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 30V 100mA 100MHz SOT-23 Transistor Product overview: BC849BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849BLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC849BLT1G
30V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC849BLT1G
NPN BJT 30V 100mA 100MHz SOT-23 Transistor Product overview: BC849BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849BLT1G can be used for catalog matching and distributor lookup.

NPN BJT 30V 100mA 100MHz SOT-23 Transistor Product overview: BC849BLT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC849BLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 1867134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867134
Bipolar Transistors 1867134
ON Semiconductor, BC849BLT1G

ON Semiconductor, BC849BLT1G

Supplier's Site
Bipolar Transistors - 1868482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868482
Bipolar Transistors 1868482
ON Semiconductor, BC849BLT1G

ON Semiconductor, BC849BLT1G

Supplier's Site
Bipolar Transistors - 1868482P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868482P
Bipolar Transistors 1868482P
ON Semiconductor, BC849BLT1G

ON Semiconductor, BC849BLT1G

Supplier's Site
Single Bipolar Transistors - BC849BLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC849BLT1GOSTR-ND
Single Bipolar Transistors BC849BLT1GOSTR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC849BLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC849BLT1GOSDKR-ND
Single Bipolar Transistors BC849BLT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC849BLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC849BLT1GOSCT-ND
Single Bipolar Transistors BC849BLT1GOSCT-ND
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC849BLT1G - 011138-BC849BLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC849BLT1G
011138-BC849BLT1G
TRANSISTORS - Transistors (BJT) - Single - BC849BLT1G 011138-BC849BLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011138-BC849BLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 011138-BC849BLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TRANS NPN 30V 0.1A SOT-23 - 598-BC849BLT1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 0.1A SOT-23
598-BC849BLT1G
TRANS NPN 30V 0.1A SOT-23 598-BC849BLT1G
TRANS NPN 30V 0.1A SOT-23

TRANS NPN 30V 0.1A SOT-23

Supplier's Site
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT - BC849BLT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC849BLT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC849BLT1G
30V 300mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

30V 300mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 290 Rohs Compliant Onsemi - 37K9411 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 290 Rohs Compliant Onsemi
37K9411
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 290 Rohs Compliant Onsemi 37K9411
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 30 V, 100 MHz, 225 mW, 100 mA, 290 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 30 V, 100 MHz, 225 mW, 100 mA, 290 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi - 85W3121 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi
85W3121
Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi 85W3121
BIPOLAR TRANSISTOR, NPN, 30V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 30V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC849BLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC849BLT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC849BLT1G
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC849BLT1G
Bipolar Transistors - BJT BC849BLT1G
Bipolar Transistors - BJT 100mA 30V NPN

Bipolar Transistors - BJT 100mA 30V NPN

Buy Now Datasheet
Single Bipolar Transistors - BC849BLT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC849BLT1G
Single Bipolar Transistors BC849BLT1G
TRANS NPN 30V 0.1A SOT23-3

TRANS NPN 30V 0.1A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC849BLT1G 1867134 1868482P BC849BLT1GOSTR-ND 011138-BC849BLT1G 598-BC849BLT1G BC849BLT1G 37K9411 85W3121 BC849BLT1G BC849BLT1G BC849BLT1G
Product Name 30V 100mA 100MHz SOT-23 Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC849BLT1G TRANS NPN 30V 0.1A SOT-23 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar (Bjt) Single Transistor, General Purpose, Npn, 30 V, 100 Mhz, 225 Mw, 100 Ma, 290 Rohs Compliant Onsemi Bipolar Transistor, Npn, 30V Sot-23, Full Reel; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors
Polarity NPN NPN NPN NPN; NPN NPN; NPN NPN NPN NPN NPN; NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 30 volts 30 volts 30 volts 30 volts 30 volts
VCBO 30 volts
fT 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data