TRANS NPN 30V 0.1A SOT23 Product overview: BC848B-TP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848B-TP can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 225mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 30V 100mA 100MHz 225mW Surface Mount SOT-23
Manufacturer: Micro Commercial Co
Win Source Part Number: 850898-BC848B-TP
Features: Bipolar (BJT) Transistor 30 V 100 mA 225 mW
Package: Reel - TR
Family Name: BC848
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC848B-TPMSCT, BC848B-TPMSDKR, BC848BTP, -BC848B-TPMSDKR, -BC848B-TPMSCT, -BC848B-TPMSTR, BC848B-TPMSTR
TRANS NPN 30V 0.1A SOT23
Bipolar Transistors - BJT NPN 30V 0.1A
TRANS NPN 30V 0.1A SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC848B-TP | BC848B-TPMSCT-ND | 850898-BC848B-TP | BC848B-TP | BC848B-TP | BC848B-TP |
| Product Name | 30V 0.1A SOT23 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC848B-TP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | |||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 30 volts | 30 volts | 30 volts |