Small Signal Bipolar Transistor
Bipolar (BJT) Transistor PNP 45V 1A 125MHz 2W Surface Mount PG-SOT223-4-24
Bipolar Transistors - BJT AF TRANSISTORS
TRANS PNP 45V 1A SOT223-4
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP5116H6327XTSA1 | BCP5116H6327XTSA1-ND | BCP5116H6327XTSA1 | BCP5116H6327XTSA1 |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | PG-SOT223-4 | TO-261-4, TO-261AA |