Nexperia B.V. 80 V, 1 A PNP medium power transistors BCP53-16TF

Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53T SOT223 SC-73 - BCP56T BCP53-10T BCP56-10T BCP53-16T BCP56-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53T SOT223 SC-73 - BCP56T BCP53-10T BCP56-10T BCP53-16T BCP56-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current capability of -2 A. The device is AEC-Q101 qualified and supports three current gain selections, with the BCP53-16T variant offering a DC current gain range of 100 to 250 at -2 V collector-emitter voltage and -150 mA collector current. Total power dissipation is up to 1.8 W under specified PCB conditions. Applications include linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current capability of -2 A. The device is AEC-Q101 qualified and supports three current gain selections, with the BCP53-16T variant offering a DC current gain range of 100 to 250 at -2 V collector-emitter voltage and -150 mA collector current. Total power dissipation is up to 1.8 W under specified PCB conditions. Applications include linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BCP53-16TF - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BCP53-16TF
80 V, 1 A PNP medium power transistors BCP53-16TF
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53T SOT223 SC-73 - BCP56T BCP53-10T BCP56-10T BCP53-16T BCP56-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Table 1. Product Overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEITA

-

JEDEC

BCP53T

SOT223

SC-73

-

BCP56T

BCP53-10T

BCP56-10T

BCP53-16T

BCP56-16T

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-8489-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8489-6-ND
Single Bipolar Transistors 1727-8489-6-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-8489-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8489-2-ND
Single Bipolar Transistors 1727-8489-2-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-8489-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-8489-1-ND
Single Bipolar Transistors 1727-8489-1-ND
Bipolar (BJT) Transistor PNP 80V 1A 100MHz Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 100MHz Surface Mount SOT-223

Buy Now Datasheet
Trans, Pnp, 80V, 1A, 150Deg C, 1.3W; Transistor Polarity Nexperia - 73AH9686 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 80V, 1A, 150Deg C, 1.3W; Transistor Polarity Nexperia
73AH9686
Trans, Pnp, 80V, 1A, 150Deg C, 1.3W; Transistor Polarity Nexperia 73AH9686
TRANS, PNP, 80V, 1A, 150DEG C, 1.3W; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TRANS, PNP, 80V, 1A, 150DEG C, 1.3W; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.3W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP53-16TF
Bipolar Transistors - BJT BCP53-16TF
Bipolar Transistors - BJT BCP53-16T/SC-73/REEL 13" Q1/T1

Bipolar Transistors - BJT BCP53-16T/SC-73/REEL 13" Q1/T1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53-16TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP53-16TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP53-16TF
BCP53-16T/SOT223/SC- 73

BCP53-16T/SOT223/SC-73

Supplier's Site
Single Bipolar Transistors - BCP53-16TF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP53-16TF
Single Bipolar Transistors BCP53-16TF
BCP53-16T/SOT223/SC- 73

BCP53-16T/SOT223/SC-73

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP53-16TF 1727-8489-6-ND 73AH9686 BCP53-16TF BCP53-16TF BCP53-16TF
Product Name 80 V, 1 A PNP medium power transistors Single Bipolar Transistors Trans, Pnp, 80V, 1A, 150Deg C, 1.3W; Transistor Polarity Nexperia Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA TO-3 AEC-Q101 SOT223; TO-261-4, TO-261AA
Polarity PNP PNP PNP; PNP
Transistor Grade / Operating Range Automotive
Transistor Type Trans, Pnp, 80V, 1A, 150Deg C, 1.3W; Transistor Polarity Nexperia
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
9 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details