onsemi 45V 100mA 100MHz SOT-23 Bipolar Transistor BC847CLT3G

Description
NPN BJT Transistor, 45V, 100mA, 100MHz, SOT-23 Product overview: BC847CLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CLT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT Transistor, 45V, 100mA, 100MHz, SOT-23 Product overview: BC847CLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CLT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC847CLT3G
45V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC847CLT3G
NPN BJT Transistor, 45V, 100mA, 100MHz, SOT-23 Product overview: BC847CLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CLT3G can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 45V, 100mA, 100MHz, SOT-23 Product overview: BC847CLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847CLT3G - 1152080-BC847CLT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847CLT3G
1152080-BC847CLT3G
TRANSISTORS - Transistors (BJT) - Single - BC847CLT3G 1152080-BC847CLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1152080-BC847CLT3G Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 1152080-BC847CLT3G
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now
Bipolar Transistors - 8009620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009620P
Bipolar Transistors 8009620P
BC847CLT3G, SS SOT23 GP XSTR NPN 45V

BC847CLT3G, SS SOT23 GP XSTR NPN 45V

Supplier's Site
Bipolar Transistors - 8009620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009620
Bipolar Transistors 8009620
BC847CLT3G, SS SOT23 GP XSTR NPN 45V

BC847CLT3G, SS SOT23 GP XSTR NPN 45V

Supplier's Site
Bipolar Transistors - 1249959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1249959
Bipolar Transistors 1249959
BC847CLT3G, SS SOT23 GP XSTR NPN 45V

BC847CLT3G, SS SOT23 GP XSTR NPN 45V

Supplier's Site
Single Bipolar Transistors - BC847CLT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CLT3GOSCT-ND
Single Bipolar Transistors BC847CLT3GOSCT-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC847CLT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CLT3GOSDKR-ND
Single Bipolar Transistors BC847CLT3GOSDKR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC847CLT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC847CLT3GOSTR-ND
Single Bipolar Transistors BC847CLT3GOSTR-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847CLT3G
Bipolar Transistors - BJT BC847CLT3G
Bipolar Transistors - BJT 100mA 50V NPN

Bipolar Transistors - BJT 100mA 50V NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi - 88H4570 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi
88H4570
Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi 88H4570
BIPOLAR TRANSISTOR, NPN, 45V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847CLT3G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847CLT3G
45V 300mW 420@2mA,5V 100mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS

45V 300mW 420@2mA,5V 100mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BC847CLT3G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847CLT3G
Single Bipolar Transistors BC847CLT3G
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847CLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847CLT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CLT3G
TRANS NPN 45V 0.1A SOT23-3

TRANS NPN 45V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC847CLT3G 1152080-BC847CLT3G 8009620P 8009620 BC847CLT3GOSCT-ND BC847CLT3G 88H4570 BC847CLT3G BC847CLT3G BC847CLT3G
Product Name 45V 100mA 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC847CLT3G Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Bipolar Transistors - BJT Bipolar Transistor, Npn, 45V Sot-23, Full Reel; Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN NPN NPN; NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
fT 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data