NPN/NPN matched double transistor in a small SOT363-3 (SC-88) surface-mounted package, with internally isolated transistors. The device features current gain and base-emitter voltage matching, and is AEC-Q101 qualified for automotive applications. It is suitable for use in current mirrors and differential amplifiers. Maximum collector-emitter voltage is 65 V, collector current is 100 mA, and total power dissipation is 300 mW per device. Junction temperature range is from -55 °C to 150 °C.
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally.
Features and benefits
Applications
Win Source Part Number: 1377156-BCM846BSX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Base Product Number: BCM846
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 NPN (Dual)
Current - Collector (Ic) (Max): 100mA
Voltage - Collector Emitter Breakdown (Max): 65V
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 200mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 250MHz
Power - Max: 200mW
BCM846BS - NPN/NPN matched double transistor TSSOP 6-Pin Product overview: BCM846BSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include transistor, BJT, switching, amplification, TSSOP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM846BSX can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 250MHz 200mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 250MHz 200mW Surface Mount 6-TSSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) 65V 100mA 250MHz 200mW Surface Mount 6-TSSOP
TRANS 2NPN 65V 0.1A SC-88
TRANS 2NPN 65V 0.1A SC-88
TRANS, DUAL NPN, AEC-Q101, 65V, SOT363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:65V; Power Dissipation Pd:300mW; DC Collector Current:100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes
Bipolar Transistors - BJT NPN/NPN Matched Double Transistor
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCM846BSX | 1377156-BCM846BSX | 277-BCM846BSX | 1727-2640-2-ND | BCM846BSX | BCM846BSX | 82Y6123 | BCM846BSX |
| Product Name | NPN/NPN matched double transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | TSSOP Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Trans, Dual Npn, Aec-Q101, 65V, Sot363; Transistor Polarity Nexperia | Bipolar Transistors - BJT |
| Package Type | SOT363-3 SOT363-3 | SOT3 | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | ||
| Polarity | NPN | NPN | 2 NPN (Dual); NPN | NPN | ||||
| Transistor Grade / Operating Range | Automotive | |||||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 100 milliamps | 100 milliamps |