Rectron Semiconductor Inc. Bipolar Transistors - BJT BC857-T

Description
Bipolar Transistors - BJT Ep Trans PNP,0.1A,45V
Description
Bipolar Transistors - BJT Ep Trans PNP,0.1A,45V
Datasheet
Datasheet Summary
Powered by GS/AI

PNP silicon planar epitaxial transistors for general-purpose amplification and switching, in a SOT-23 package measuring 2.9 mm x 1.3 mm x 1.1 mm. The BC857 variant has a collector-emitter voltage rating of 45 V and a continuous collector current of 100 mA. Power dissipation is rated at 250 mW with a maximum junction temperature of 150 °C. Current gain (hFE) ranges from 125 to 800 at 2 mA collector current. Transition frequency is 100 MHz at 10 mA. The device meets RoHS standards and is qualified under AEC-Q200.

Datasheet Summary
Powered by GS/AI

PNP silicon planar epitaxial transistors for general-purpose amplification and switching, in a SOT-23 package measuring 2.9 mm x 1.3 mm x 1.1 mm. The BC857 variant has a collector-emitter voltage rating of 45 V and a continuous collector current of 100 mA. Power dissipation is rated at 250 mW with a maximum junction temperature of 150 °C. Current gain (hFE) ranges from 125 to 800 at 2 mA collector current. Transition frequency is 100 MHz at 10 mA. The device meets RoHS standards and is qualified under AEC-Q200.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC857-T
Bipolar Transistors - BJT BC857-T
Bipolar Transistors - BJT Ep Trans PNP,0.1A,45V

Bipolar Transistors - BJT Ep Trans PNP,0.1A,45V

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BC857-T
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155046 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-25QAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
5 suppliers