onsemi Single Bipolar Transistors BC846ALT1G

Description
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC846ALT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846ALT1GOSCT-ND
Single Bipolar Transistors BC846ALT1GOSCT-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC846ALT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846ALT1GOSDKR-ND
Single Bipolar Transistors BC846ALT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC846ALT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846ALT1GOSTR-ND
Single Bipolar Transistors BC846ALT1GOSTR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC846ALT1G - 011092-BC846ALT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846ALT1G
011092-BC846ALT1G
TRANSISTORS - Transistors (BJT) - Single - BC846ALT1G 011092-BC846ALT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011092-BC846ALT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Family Name: BC846AL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 110 @ 2mA, 5V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC846A; SBC846ALT1G; BC846ARTA; Introduction Date: July 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011092-BC846ALT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: BC846AL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC846A; SBC846ALT1G; BC846ARTA;
Introduction Date: July 11, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistors - 464215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
464215
Bipolar Transistors 464215
General Purpose Transistr NPN,BC846ALT1G

General Purpose Transistr NPN,BC846ALT1G

Supplier's Site
Bipolar Transistors - 464215P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
464215P
Bipolar Transistors 464215P
General Purpose Transistr NPN,BC846ALT1G

General Purpose Transistr NPN,BC846ALT1G

Supplier's Site
Bipolar Transistors - 1787574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1787574
Bipolar Transistors 1787574
General Purpose Transistr NPN,BC846ALT1G

General Purpose Transistr NPN,BC846ALT1G

Supplier's Site
Singapore, Singapore
65V 100mA 100MHz SOT-23 Bipolar Transistor
276-BC846ALT1G
65V 100mA 100MHz SOT-23 Bipolar Transistor 276-BC846ALT1G
NPN BJT Transistor 65V 100mA 100MHz SOT-23 Product overview: BC846ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846ALT1G can be used for catalog matching and distributor lookup.

NPN BJT Transistor 65V 100mA 100MHz SOT-23 Product overview: BC846ALT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846ALT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC846ALT1G
Bipolar Transistors - BJT BC846ALT1G
Bipolar Transistors - BJT 100mA 80V NPN

Bipolar Transistors - BJT 100mA 80V NPN

Buy Now Datasheet
Single Bipolar Transistors - BC846ALT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC846ALT1G
Single Bipolar Transistors BC846ALT1G
TRANS NPN 65V 0.1A SOT23-3

TRANS NPN 65V 0.1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846ALT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846ALT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846ALT1G
TRANS NPN 65V 0.1A SOT23-3

TRANS NPN 65V 0.1A SOT23-3

Supplier's Site
Bipolar Transistor, Npn, 65V Sot-23; Transistor Polarity Onsemi - 88H4564 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 65V Sot-23; Transistor Polarity Onsemi
88H4564
Bipolar Transistor, Npn, 65V Sot-23; Transistor Polarity Onsemi 88H4564
BIPOLAR TRANSISTOR, NPN, 65V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 65V SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi - 67R1291 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi
67R1291
Bipolar Transistor, Full Reel; Transistor Polarity Onsemi 67R1291
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 300 Mw, 100 Ma, 100 Rohs Compliant Onsemi - 58M4029 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 300 Mw, 100 Ma, 100 Rohs Compliant Onsemi
58M4029
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 300 Mw, 100 Ma, 100 Rohs Compliant Onsemi 58M4029
Bipolar (BJT) Single Transistor, General Purpose, NPN, 65 V, 100 MHz, 300 mW, 100 mA, 100 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 65 V, 100 MHz, 300 mW, 100 mA, 100 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC846ALT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC846ALT1G
65V 300mW 110@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

65V 300mW 110@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC846ALT1GOSCT-ND 011092-BC846ALT1G 464215 464215P 276-BC846ALT1G BC846ALT1G BC846ALT1G BC846ALT1G 88H4564 67R1291 58M4029 BC846ALT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC846ALT1G Bipolar Transistors Bipolar Transistors 65V 100mA 100MHz SOT-23 Bipolar Transistor Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 65V Sot-23; Transistor Polarity Onsemi Bipolar Transistor, Full Reel; Transistor Polarity Onsemi Bipolar (Bjt) Single Transistor, General Purpose, Npn, 65 V, 100 Mhz, 300 Mw, 100 Ma, 100 Rohs Compliant Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 TO-3 TO-3 SOT23
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts 65 volts 65 volts 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
Bipolar Transistors - 155197P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details