Manufacturer: Diodes Incorporated
Win Source Part Number: 011141-BC856AW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 125 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 200mW Surface Mount SOT-323
Bipolar (BJT) Transistor PNP 65V 100mA 200MHz 200mW Surface Mount SOT-323
TRANS PNP 65V 0.1A SOT323 Product overview: BC856AW-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856AW-7-F can be used for catalog matching and distributor lookup.
TRANS, PNP, 65V, 0.1A, 150DEG C, 0.2W ROHS COMPLIANT: YES
TRANS PNP 65V 0.1A SOT323
TRANS PNP 65V 0.1A SOT323
Bipolar Transistors - BJT PNP BIPOLAR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 011141-BC856AW-7-F | 31-BC856AW-7-FDKR-ND | 276-BC856AW-7-F | 28AK6430 | BC856AW-7-F | BC856AW-7-F | BC856AW-7-F |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC856AW-7-F | Single Bipolar Transistors | 65V 0.1A Bipolar Transistor | Trans, Pnp, 65V, 0.1A, 150Deg C, 0.2W Rohs Compliant Diodes Inc. | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | TO-3 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 65 volts | 65 volts | 65 volts |