onsemi TRANSISTORS - Transistors (BJT) - Arrays - BC847CDW1T1G BC847CDW1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011122-BC847CDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011122-BC847CDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - BC847CDW1T1G - 011122-BC847CDW1T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC847CDW1T1G
011122-BC847CDW1T1G
TRANSISTORS - Transistors (BJT) - Arrays - BC847CDW1T1G 011122-BC847CDW1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011122-BC847CDW1T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011122-BC847CDW1T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 45V 100mA 100MHz Bipolar Transistor
277-BC847CDW1T1G
Dual 45V 100mA 100MHz Bipolar Transistor 277-BC847CDW1T1G
Dual NPN BJT, 45V, 100mA, 100MHz, SOT-363-6 Product overview: BC847CDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847CDW1T1G can be used for catalog matching and distributor lookup.

Dual NPN BJT, 45V, 100mA, 100MHz, SOT-363-6 Product overview: BC847CDW1T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847CDW1T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 8009626P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009626P
Bipolar Transistors 8009626P
onsemi BC847CDW1T1G Transistor

onsemi BC847CDW1T1G Transistor

Supplier's Site
Bipolar Transistors - 8009626 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009626
Bipolar Transistors 8009626
onsemi BC847CDW1T1G Transistor

onsemi BC847CDW1T1G Transistor

Supplier's Site
Bipolar Transistors - 1453956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1453956
Bipolar Transistors 1453956
onsemi BC847CDW1T1G Transistor

onsemi BC847CDW1T1G Transistor

Supplier's Site
Bipolar Transistor Arrays - BC847CDW1T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847CDW1T1GOSCT-ND
Bipolar Transistor Arrays BC847CDW1T1GOSCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC847CDW1T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847CDW1T1GOSDKR-ND
Bipolar Transistor Arrays BC847CDW1T1GOSDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC847CDW1T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847CDW1T1GOSTR-ND
Bipolar Transistor Arrays BC847CDW1T1GOSTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor, Npn, Dual, 45V, Sot363; Transistor Polarity Onsemi - 09R9378 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, Dual, 45V, Sot363; Transistor Polarity Onsemi
09R9378
Bipolar Transistor, Npn, Dual, 45V, Sot363; Transistor Polarity Onsemi 09R9378
BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SOT363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:270hFE; No. of Pins:6Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SOT363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:270hFE; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site
Bipolar Transistor, Npn, Dual, 45V, Sot363; Transistor Polarity Onsemi - 26K3466 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, Dual, 45V, Sot363; Transistor Polarity Onsemi
26K3466
Bipolar Transistor, Npn, Dual, 45V, Sot363; Transistor Polarity Onsemi 26K3466
BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SOT363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:270hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, DUAL, 45V, SOT363; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:270hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Bipol, Dual Npn, 45V, Sot-363-6; Transistor Polarity Onsemi - 80Y6669 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Dual Npn, 45V, Sot-363-6; Transistor Polarity Onsemi
80Y6669
Trans, Bipol, Dual Npn, 45V, Sot-363-6; Transistor Polarity Onsemi 80Y6669
TRANS, BIPOL, DUAL NPN, 45V, SOT-363-6; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:270hFE; RoHS Compliant: Yes

TRANS, BIPOL, DUAL NPN, 45V, SOT-363-6; Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:100MHz; Power Dissipation Pd:380mW; DC Collector Current:100mA; DC Current Gain hFE:270hFE; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847CDW1T1G
Bipolar Transistors - BJT BC847CDW1T1G
Bipolar Transistors - BJT 100mA45V Dual NPN

Bipolar Transistors - BJT 100mA45V Dual NPN

Buy Now Datasheet
Bipolar Transistor Arrays - BC847CDW1T1G - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC847CDW1T1G
Bipolar Transistor Arrays BC847CDW1T1G
TRANS 2NPN 45V 0.1A SC88/SC70-6

TRANS 2NPN 45V 0.1A SC88/SC70-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847CDW1T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847CDW1T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847CDW1T1G
TRANS 2NPN 45V 0.1A SC88/SC70-6

TRANS 2NPN 45V 0.1A SC88/SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 011122-BC847CDW1T1G 277-BC847CDW1T1G 8009626P 8009626 BC847CDW1T1GOSCT-ND 09R9378 80Y6669 BC847CDW1T1G BC847CDW1T1G BC847CDW1T1G
Product Name TRANSISTORS - Transistors (BJT) - Arrays - BC847CDW1T1G Dual 45V 100mA 100MHz Bipolar Transistor Bipolar Transistors Bipolar Transistors Bipolar Transistor Arrays Bipolar Transistor, Npn, Dual, 45V, Sot363; Transistor Polarity Onsemi Trans, Bipol, Dual Npn, 45V, Sot-363-6; Transistor Polarity Onsemi Bipolar Transistors - BJT Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; 2 NPN (Dual) NPN NPN NPN NPN NPN 2 NPN (Dual); NPN
Package Type SOT3; SC-88/SC70-6/SOT-363 SOT-363 Sot-363 (sc-88) 6-TSSOP, SC-88, SOT-363 TO-3 TO-3; SOT3 6-TSSOP, SC-88, SOT-363
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data