Infineon Technologies AG 65V 0.1A Bipolar Transistor BCM856SH6327XTSA1

Description
TRANS 2PNP 65V 0.1A SOT363 Product overview: BCM856SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM856SH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2PNP 65V 0.1A SOT363 Product overview: BCM856SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM856SH6327XTSA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 0.1A Bipolar Transistor
277-BCM856SH6327XTSA1
65V 0.1A Bipolar Transistor 277-BCM856SH6327XTSA1
TRANS 2PNP 65V 0.1A SOT363 Product overview: BCM856SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM856SH6327XTSA 1 can be used for catalog matching and distributor lookup.

TRANS 2PNP 65V 0.1A SOT363 Product overview: BCM856SH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM856SH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BCM856SH6327XTSA1 - 109924-BCM856SH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BCM856SH6327XTSA1
109924-BCM856SH6327XTSA1
TRANSISTORS - Transistors (BJT) - Arrays - BCM856SH6327XTSA1 109924-BCM856SH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 109924-BCM856SH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT363-6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 109924-BCM856SH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT363-6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BCM856SH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 2-Element, PNP, Silicon

Supplier's Site Datasheet
Bipolar Transistor Arrays - BCM856SH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BCM856SH6327XTSA1CT-ND
Bipolar Transistor Arrays BCM856SH6327XTSA1CT-ND
TRANS 2PNP 65V 0.1A PG-SOT363-PO

TRANS 2PNP 65V 0.1A PG-SOT363-PO

Buy Now Datasheet
Bipolar Transistor Arrays - BCM856SH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BCM856SH6327XTSA1TR-ND
Bipolar Transistor Arrays BCM856SH6327XTSA1TR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-PO

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 250MHz 250mW Surface Mount PG-SOT363-PO

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCM856SH6327XTSA1
Bipolar Transistors - BJT BCM856SH6327XTSA1
Bipolar Transistors - BJT AF TRANSISTOR

Bipolar Transistors - BJT AF TRANSISTOR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCM856SH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCM856SH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCM856SH6327XTSA1
TRANS 2PNP 65V 0.1A SOT363

TRANS 2PNP 65V 0.1A SOT363

Supplier's Site
Trans, Pnp, Dual, -65V, Sot363; Transistor Polarity Infineon - 03AJ0023 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, Dual, -65V, Sot363; Transistor Polarity Infineon
03AJ0023
Trans, Pnp, Dual, -65V, Sot363; Transistor Polarity Infineon 03AJ0023
TRANS, PNP, DUAL, -65V, SOT363; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-65V; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes

TRANS, PNP, DUAL, -65V, SOT363; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-65V; Power Dissipation Pd:250mW; DC Collector Current:-100mA; DC Current Gain hFE:200hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 277-BCM856SH6327XTSA1 109924-BCM856SH6327XTSA1 BCM856SH6327XTSA1 BCM856SH6327XTSA1CT-ND BCM856SH6327XTSA1 BCM856SH6327XTSA1 03AJ0023
Product Name 65V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - BCM856SH6327XTSA1 Bipolar Transistor Arrays Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, Dual, -65V, Sot363; Transistor Polarity Infineon
Polarity PNP PNP; 2 PNP (Dual) PNP PNP PNP
Package Type Tape & Reel (TR) SOT3; PG-SOT363-6 PG-SOT363-6 6-VSSOP, SC-88, SOT-363 TO-3; SOT3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps
VCEO 65 volts 65 volts
Unlock Full Specs
to access all available technical data