PNP/PNP matched double transistors in a small SOT457 (SC-74) surface-mounted package, with a collector-emitter voltage rating of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Current gain matching between devices is within 5% at V_CE = -5 V and I_C = -2 mA. AEC-Q101 qualified for automotive applications.
PNP/PNP matched double transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: BCM56DS
Features and benefits
Applications
TRANS 2PNP 80V 1A 6TSOP Product overview: BCM53DSX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM53DSX can be used for catalog matching and distributor lookup.
Win Source Part Number: 1356484-BCM53DSX
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-74, SOT-457
Supplier Device Package: 6-TSOP
Base Product Number: BCM53
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: 2 PNP (Dual) Matched Pair
Current - Collector (Ic) (Max): 1A
Voltage - Collector Emitter Breakdown (Max): 80V
DC Current Gain (hFE) (Min) @ Ic, Vce: 63 @ 150mA, 2V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
Frequency - Transition: 140MHz
Power - Max: 500mW
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 80V 1A 140MHz 500mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 80V 1A 140MHz 500mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 80V 1A 140MHz 500mW Surface Mount 6-TSOP
TRANS 2PNP 80V 1A 6TSOP
Bipolar Transistors - BJT BCM53DS SC-74
TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCM53DSX | 277-BCM53DSX | 1356484-BCM53DSX | 1727-7827-2-ND | BCM53DSX | BCM53DSX | 28AK6192 |
| Product Name | 80 V, 1 A PNP/PNP matched double transistors | 80V 1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Transistor Rohs Compliant Nexperia |
| Package Type | SOT457 SOT457 | Tape & Reel (TR) | SOT3 | SC-74, SOT-457 | AEC-Q101 | TO-3 | |
| Polarity | PNP | PNP | PNP | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 80 volts | 80 volts |