DIODES Incorporated 45V 0.1A Bipolar Transistor BC847BVC-7

Description
TRANS 2NPN 45V 0.1A SOT563 Product overview: BC847BVC-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BVC-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN 45V 0.1A SOT563 Product overview: BC847BVC-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BVC-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.1A Bipolar Transistor
277-BC847BVC-7
45V 0.1A Bipolar Transistor 277-BC847BVC-7
TRANS 2NPN 45V 0.1A SOT563 Product overview: BC847BVC-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BVC-7 can be used for catalog matching and distributor lookup.

TRANS 2NPN 45V 0.1A SOT563 Product overview: BC847BVC-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC847BVC-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BC847BVC-7 - 011117-BC847BVC-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC847BVC-7
011117-BC847BVC-7
TRANSISTORS - Transistors (BJT) - Arrays - BC847BVC-7 011117-BC847BVC-7
Manufacturer: Diodes Incorporated Win Source Part Number: 011117-BC847BVC-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 300mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011117-BC847BVC-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 300mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BVC-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BVC-7DIDKR-ND
Bipolar Transistor Arrays BC847BVC-7DIDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 150mW Surface Mount SOT-563

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 150mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BVC-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BVC-7DITR-ND
Bipolar Transistor Arrays BC847BVC-7DITR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 150mW Surface Mount SOT-563

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 150mW Surface Mount SOT-563

Buy Now Datasheet
Bipolar Transistor Arrays - BC847BVC-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC847BVC-7DICT-ND
Bipolar Transistor Arrays BC847BVC-7DICT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 150mW Surface Mount SOT-563

Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 150mW Surface Mount SOT-563

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC847BVC-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BVC-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BVC-7
TRANS 2NPN 45V 0.1A SOT563

TRANS 2NPN 45V 0.1A SOT563

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC847BVC-7
Bipolar Transistors - BJT BC847BVC-7
Bipolar Transistors - BJT NPN BIPOLAR

Bipolar Transistors - BJT NPN BIPOLAR

Buy Now Datasheet
TRANS 2NPN 45V 0.1A SOT563 - 233-BC847BVC-7 - Utmel Electronic Limited
Hong Kong, China
TRANS 2NPN 45V 0.1A SOT563
233-BC847BVC-7
TRANS 2NPN 45V 0.1A SOT563 233-BC847BVC-7
TRANS 2NPN 45V 0.1A SOT563

TRANS 2NPN 45V 0.1A SOT563

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847BVC-7
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847BVC-7
45V 150mW 200@2mA,5V 100mA 2 NPN SOT-563 Bipolar Transistors - BJT ROHS

45V 150mW 200@2mA,5V 100mA 2 NPN SOT-563 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Array, Dual Npn, 45V/0.1A/sot563 Rohs Compliant Diodes Inc. - 28AK6407 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Array, Dual Npn, 45V/0.1A/sot563 Rohs Compliant Diodes Inc.
28AK6407
Bipolar Array, Dual Npn, 45V/0.1A/sot563 Rohs Compliant Diodes Inc. 28AK6407
BIPOLAR ARRAY, DUAL NPN, 45V/0.1A/SOT563 ROHS COMPLIANT: YES

BIPOLAR ARRAY, DUAL NPN, 45V/0.1A/SOT563 ROHS COMPLIANT: YES

Supplier's Site
Bipolar Transistor Arrays - BC847BVC-7 - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
BC847BVC-7
Bipolar Transistor Arrays BC847BVC-7
TRANS 2NPN 45V 0.1A SOT563

TRANS 2NPN 45V 0.1A SOT563

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-BC847BVC-7 011117-BC847BVC-7 BC847BVC-7DIDKR-ND BC847BVC-7 BC847BVC-7 233-BC847BVC-7 BC847BVC-7 28AK6407 BC847BVC-7
Product Name 45V 0.1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - BC847BVC-7 Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS 2NPN 45V 0.1A SOT563 Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Array, Dual Npn, 45V/0.1A/sot563 Rohs Compliant Diodes Inc. Bipolar Transistor Arrays
Polarity NPN NPN; 2 NPN (Dual) NPN NPN; NPN NPN NPN 2 NPN (Dual); NPN
Package Type Tape & Reel (TR) SOT3; SOT-563 SOT-563, SOT-666 TO-3 SOT-563, SOT-666
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data