Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 250mW Surface Mount SOT-23-3
TRANS PNP 65V 100A SOT23
Bipolar Transistors - BJT TRANSISTOR -80V -1A
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC856A-HF-ND | 186-BC856A-HF | BC856A-HF |
| Product Name | Single Bipolar Transistors | TRANS PNP 65V 100A SOT23 | Bipolar Transistors - BJT |
| Polarity | PNP | PNP |