Microchip Technology, Inc. Low-Voltage 1Mbit (128Kbit x 8) Parallel EEPROM AT28LV010

Description
High-performance 1M EEPROM offers access times to 200ns with 54mW power dissipation and 3.0V supply voltage. Deselected, CMOS standby current is less than 20µA . It is accessed like static RAM for the read or write cycle without external components, it contains a 128-byte page register to allow writing of up to 128 bytes simultaneously. The EEPROM features Internal error correction for extended endurance and improved data retention. Optional software data protection mechanism guards against inadvertent writes, and an extra 128 bytes of EEPROM enables device identification or tracking.
Datasheet
Description
High-performance 1M EEPROM offers access times to 200ns with 54mW power dissipation and 3.0V supply voltage. Deselected, CMOS standby current is less than 20µA . It is accessed like static RAM for the read or write cycle without external components, it contains a 128-byte page register to allow writing of up to 128 bytes simultaneously. The EEPROM features Internal error correction for extended endurance and improved data retention. Optional software data protection mechanism guards against inadvertent writes, and an extra 128 bytes of EEPROM enables device identification or tracking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage 1Mbit (128Kbit x 8) Parallel EEPROM - AT28LV010 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Voltage 1Mbit (128Kbit x 8) Parallel EEPROM
AT28LV010
Low-Voltage 1Mbit (128Kbit x 8) Parallel EEPROM AT28LV010
High-performance 1M EEPROM offers access times to 200ns with 54mW power dissipation and 3.0V supply voltage. Deselected, CMOS standby current is less than 20µA . It is accessed like static RAM for the read or write cycle without external components, it contains a 128-byte page register to allow writing of up to 128 bytes simultaneously. The EEPROM features Internal error correction for extended endurance and improved data retention. Optional software data protection mechanism guards against inadvertent writes, and an extra 128 bytes of EEPROM enables device identification or tracking.

High-performance 1M EEPROM offers access times to 200ns with 54mW power dissipation and 3.0V supply voltage. Deselected, CMOS standby current is less than 20µA . It is accessed like static RAM for the read or write cycle without external components, it contains a 128-byte page register to allow writing of up to 128 bytes simultaneously. The EEPROM features Internal error correction for extended endurance and improved data retention. Optional software data protection mechanism guards against inadvertent writes, and an extra 128 bytes of EEPROM enables device identification or tracking.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT28LV010
Product Name Low-Voltage 1Mbit (128Kbit x 8) Parallel EEPROM
Memory Category EEPROM
Access Time 200 to 250 ns
Data Retention 10 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers