Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT45DB321C-TC

Description
Win Source Part Number: 1046542-AT45DB321C-T C Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 234 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (528 Bytes x 8192 pages) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: 0°C ~ 70°C (TC) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 15ms Memory Interface: SPI Alternative Parts (Cross-Reference): AT45DB321C-TCAT45DB3 21CTC; ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT45DB321 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1046542-AT45DB321C-T C Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 234 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (528 Bytes x 8192 pages) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: 0°C ~ 70°C (TC) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 15ms Memory Interface: SPI Alternative Parts (Cross-Reference): AT45DB321C-TCAT45DB3 21CTC; ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT45DB321 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1046542-AT45DB321C-TC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046542-AT45DB321C-TC
Integrated Circuits (ICs) - Memory 1046542-AT45DB321C-TC
Win Source Part Number: 1046542-AT45DB321C-T C Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 234 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 32Mb (528 Bytes x 8192 pages) Voltage - Supply: 2.7V ~ 3.6V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: 0°C ~ 70°C (TC) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 15ms Memory Interface: SPI Alternative Parts (Cross-Reference): AT45DB321C-TCAT45DB3 21CTC; ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT45DB321 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1046542-AT45DB321C-TC
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 234
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (528 Bytes x 8192 pages)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package: 28-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TC)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): AT45DB321C-TCAT45DB321CTC;
ECCN: 3A991B1A
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT45DB321
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - AT45DB321C-TC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 40MHz 28-TSOP

FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 40MHz 28-TSOP

Buy Now Datasheet
40MHZ Memory IC and Storage Component - 774-AT45DB321C-TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHZ Memory IC and Storage Component
774-AT45DB321C-TC
40MHZ Memory IC and Storage Component 774-AT45DB321C-TC
IC FLASH 32MBIT SPI 40MHZ 28TSOP Product overview: AT45DB321C-TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB321C-TC can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT SPI 40MHZ 28TSOP Product overview: AT45DB321C-TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB321C-TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT45DB321C-TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 40 MHz 28-TSOP

FLASH Memory IC 32Mbit SPI 40 MHz 28-TSOP

Buy Now Datasheet
IC FLASH 32MBIT SPI 40MHZ 28TSOP

IC FLASH 32MBIT SPI 40MHZ 28TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT45DB321C-TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB321C-TC
Integrated Circuits (ICs) - Memory AT45DB321C-TC
IC FLASH 32MBIT SPI 40MHZ 28TSOP

IC FLASH 32MBIT SPI 40MHZ 28TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1046542-AT45DB321C-TC AT45DB321C-TC-ND 774-AT45DB321C-TC AT45DB321C-TC AT45DB321C-TC AT45DB321C-TC
Product Name Integrated Circuits (ICs) - Memory Memory 40MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 1.50E7 ns 1.50E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SSOP TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" TSSOP; Tray SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 584271-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers