Manufacturer: Microchip Technology
Win Source Part Number: 088998-AT45DB321D-TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (528 Bytes x 8192 pages)
Family Name: AT45DB321D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): AT45DB321C-TU; AT45DB321C-TU-T; AT45DB321C-TC;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer: Microchip Technology
Win Source Part Number: 010332-AT45DB321D-TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (528 Bytes x 8192 pages)
Family Name: AT45DB321D
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Alternative Parts (Cross-Reference): AT45DB321C-TU; AT45DB321C-TU-T; AT45DB321C-TC;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 66MHz 28-TSOP
IC FLASH 32MBIT SPI 66MHZ 28TSOP
FLASH Memory IC 32Mbit SPI 66 MHz 28-TSOP
IC FLASH 32MBIT SPI 66MHZ 28TSOP
IC FLASH 32MBIT SPI 66MHZ 28TSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 088998-AT45DB321D-TU | AT45DB321D-TU-ND | AT45DB321D-TU | AT45DB321D-TU | AT45DB321D-TU | AT45DB321D-TU |
| Product Name | Memory - Flash - AT45DB321D-TU | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 28-TSOP | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | 28-TSSOP (0.465", 11.80mm Width) |