FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-VSOP
IC FLASH 2MBIT PARALLEL 32VSOP Product overview: AT49BV002NT-90VC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002NT-90VC
Manufacturer: Atmel
Win Source Part Number: 1148521-AT49BV002NT-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC FLASH 2MBIT PARALLEL 32VSOP
FLASH Memory IC 2Mbit Parallel 90 ns 32-VSOP
IC FLASH 2MBIT PARALLEL 32VSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49BV002NT-90VC-ND | 774-AT49BV002NT-90VC | 1148521-AT49BV002NT-90VC | AT49BV002NT-90VC | AT49BV002NT-90VC | AT49BV002NT-90VC |
| Product Name | Memory | Memory IC and Storage Component | Memory - AT49BV002NT-90VC | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | "32-TFSOP (0.488"", 12.40mm Width)" | Tray | 32-TFSOP (0.488\", 12.40mm Width) |