Microchip Technology, Inc. Memory AT29LV010A-15TC

Description
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29LV010A-15TC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-TSOP

FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-TSOP

Buy Now Datasheet
Memory - Flash - AT29LV010A-15TC - 199398-AT29LV010A-15TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29LV010A-15TC
199398-AT29LV010A-15TC
Memory - Flash - AT29LV010A-15TC 199398-AT29LV010A-15TC
Manufacturer: Microchip Technology Win Source Part Number: 199398-AT29LV010A-15 TC Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 1Mb (128K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199398-AT29LV010A-15TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29LV010A-15TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29LV010A-15TC
Memory IC and Storage Component 774-AT29LV010A-15TC
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: AT29LV010A-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV010A-15TC can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 32TSOP Product overview: AT29LV010A-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV010A-15TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT29LV010A-15TC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29LV010A-15TC
Integrated Circuits (ICs) - Memory AT29LV010A-15TC
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site
Memory - AT29LV010A-15TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 150 ns 32-TSOP

FLASH Memory IC 1Mbit Parallel 150 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29LV010A-15TC-ND 199398-AT29LV010A-15TC 774-AT29LV010A-15TC AT29LV010A-15TC AT29LV010A-15TC AT29LV010A-15TC
Product Name Memory Memory - Flash - AT29LV010A-15TC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-TFSOP (0.724"", 18.40mm Width)" SOP; 32-TSOP Tray 32-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 27C512-15/LP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Density 512 kbits
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details