FLASH Memory IC 256Kb (32K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
IC FLASH 256KBIT PARALLEL 32PLCC
IC FLASH 256KBIT PARALLEL 32PLCC
FLASH Memory IC 256Kbit Parallel 70 ns 32-PLCC (13.97x11.43)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C256-70JC-T-ND | AT29C256-70JC-T | AT29C256-70JC-T | AT29C256-70JC-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) |