FLASH Memory IC 1Mb (264 Bytes x 512 pages) SPI 15MHz 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 769009-AT45D011-SC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (264 Bytes x 512 pages)
Part Status: Obsolete(EOL)
Family Name: AT45D011
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 15MHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: SPI
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): W25X10LSSIZ; W25X10VSSC; W25X10LSSC; W25X10LSSCG;
Introduction Date: August 20, 1998
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
IC FLASH 1MBIT SPI 15MHZ 8SOIC Product overview: AT45D011-SC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45D011-SC can be used for catalog matching and distributor lookup.
IC FLASH 1MBIT SPI 15MHZ 8SOIC
FLASH Memory IC 1Mbit SPI 15 MHz 8-SOIC
IC FLASH 1MBIT SPI 15MHZ 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45D011-SC-ND | 769009-AT45D011-SC | 774-AT45D011-SC | AT45D011-SC | AT45D011-SC | AT45D011-SC |
| Product Name | Memory | Memory - Flash - AT45D011-SC | 15MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | SOIC; "8-SOIC (0.209"", 5.30mm Width)" | SOIC | SOIC; Tube | SOIC; 8-SOIC (0.209\", 5.30mm Width) | SOIC |