FLASH Memory IC 1Mb (264 Bytes x 512 pages) SPI 66MHz 8-UDFN (5x6)
IC FLASH 1MBIT SPI 66MHZ 8UDFN Product overview: AT45DB011D-MH-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB011D-MH-T can be used for catalog matching and distributor lookup.
IC FLASH 1MBIT SPI 66MHZ 8UDFN
IC FLASH 1MBIT SPI 66MHZ 8UDFN
FLASH Memory IC 1Mbit SPI 66 MHz 8-UDFN (5x6)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB011D-MH-TTR-ND | 774-AT45DB011D-MH-T | AT45DB011D-MH-T | AT45DB011D-MH-T | AT45DB011D-MH-T |
| Product Name | Memory | 66MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | 8-UDFN Exposed Pad | Tape & Reel (TR) | 8-UDFN Exposed Pad |