Microchip Technology, Inc. Memory - Flash - AT45DB081B-TI AT45DB081B-TI

Description
Manufacturer: Microchip Technology Win Source Part Number: 221158-AT45DB081B-TI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (264 Bytes x 4096 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 221158-AT45DB081B-TI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (264 Bytes x 4096 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB081B-TI - 221158-AT45DB081B-TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB081B-TI
221158-AT45DB081B-TI
Memory - Flash - AT45DB081B-TI 221158-AT45DB081B-TI
Manufacturer: Microchip Technology Win Source Part Number: 221158-AT45DB081B-TI Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (264 Bytes x 4096 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 20MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 221158-AT45DB081B-TI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (264 Bytes x 4096 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
20MHZ Memory IC and Storage Component - 774-AT45DB081B-TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Memory IC and Storage Component
774-AT45DB081B-TI
20MHZ Memory IC and Storage Component 774-AT45DB081B-TI
IC FLASH 8MBIT SPI 20MHZ 28TSOP Product overview: AT45DB081B-TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081B-TI can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT SPI 20MHZ 28TSOP Product overview: AT45DB081B-TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081B-TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT45DB081B-TI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 20MHz 28-TSOP

FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 20MHz 28-TSOP

Buy Now Datasheet
IC FLASH 8MBIT SPI 20MHZ 28TSOP

IC FLASH 8MBIT SPI 20MHZ 28TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT45DB081B-TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB081B-TI
Integrated Circuits (ICs) - Memory AT45DB081B-TI
IC FLASH 8MBIT SPI 20MHZ 28TSOP

IC FLASH 8MBIT SPI 20MHZ 28TSOP

Supplier's Site
Memory - AT45DB081B-TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 20 MHz 28-TSOP

FLASH Memory IC 8Mbit SPI 20 MHz 28-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 221158-AT45DB081B-TI 774-AT45DB081B-TI AT45DB081B-TI-ND AT45DB081B-TI AT45DB081B-TI AT45DB081B-TI
Product Name Memory - Flash - AT45DB081B-TI 20MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 28-TSOP TSSOP; Tray TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" SSOP; TSSOP SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - 40060586 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - 27C256-20/P229 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details