IC FLASH 8MBIT SPI 15MHZ 28SOIC
IC FLASH 8MBIT SPI 15MHZ 28SOIC
FLASH Memory IC 8Mbit SPI 15 MHz 28-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB081B-RI-2.5 | AT45DB081B-RI-2.5 | AT45DB081B-RI-2.5 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Data Rate | 15 MHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |