Microchip Technology, Inc. 15MHZ 15 MHz Memory IC and Storage Component AT45D161-JI

Description
IC FLASH 16MBIT SPI 15MHZ 32PLCC / FLASH Memory IC 16Mbit SPI 15 MHz 32-PLCC (13.97x11.43) Product overview: AT45D161-JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ, 15 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, 15 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT45D161-JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MBIT SPI 15MHZ 32PLCC / FLASH Memory IC 16Mbit SPI 15 MHz 32-PLCC (13.97x11.43) Product overview: AT45D161-JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ, 15 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, 15 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT45D161-JI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15MHZ 15 MHz Memory IC and Storage Component - 2020-AT45D161-JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15MHZ 15 MHz Memory IC and Storage Component
2020-AT45D161-JI
15MHZ 15 MHz Memory IC and Storage Component 2020-AT45D161-JI
IC FLASH 16MBIT SPI 15MHZ 32PLCC / FLASH Memory IC 16Mbit SPI 15 MHz 32-PLCC (13.97x11.43) Product overview: AT45D161-JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ, 15 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, 15 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT45D161-JI can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 15MHZ 32PLCC / FLASH Memory IC 16Mbit SPI 15 MHz 32-PLCC (13.97x11.43) Product overview: AT45D161-JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ, 15 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, 15 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT45D161-JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1342516-AT45D161-JI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1342516-AT45D161-JI
Integrated Circuits (ICs) - Memory - Memory 1342516-AT45D161-JI
Win Source Part Number: 1342516-AT45D161-JI Category: Integrated Circuits (ICs) - Memory - Memory Package: Tube Standard Package: 32 Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mbit Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (13.97x11.43) Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 15 MHz Write Cycle Time - Word, Page: 15ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT45D161 Product Status: Obsolete RoHS Status: RoHS non-compliant Memory Organization: 528 Bytes x 4096 pages

Win Source Part Number: 1342516-AT45D161-JI
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tube
Standard Package: 32
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mbit
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 15 MHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT45D161
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Memory Organization: 528 Bytes x 4096 pages

Buy Now Datasheet
Memory - AT45D161-JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 15 MHz 32-PLCC (13.97x11.43)

FLASH Memory IC 16Mbit SPI 15 MHz 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC FLASH 16MBIT SPI 15MHZ 32PLCC

IC FLASH 16MBIT SPI 15MHZ 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2020-AT45D161-JI 1342516-AT45D161-JI AT45D161-JI AT45D161-JI
Product Name 15MHZ 15 MHz Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Cycle Time 1.50E7 ns 1.50E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP29GL512P10FFI020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256S70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 256 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details