Microchip Technology, Inc. Memory AT28LV256-25SI

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28LV256-25SI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-SOIC

EEPROM Memory IC 256Kb (32K x 8) Parallel 250ns 28-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28SOIC

IC EEPROM 256KBIT PAR 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28LV256-25SI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28LV256-25SI
Integrated Circuits (ICs) - Memory AT28LV256-25SI
IC EEPROM 256KBIT PAR 28SOIC

IC EEPROM 256KBIT PAR 28SOIC

Supplier's Site
Memory - AT28LV256-25SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 250 ns 28-SOIC

EEPROM Memory IC 256Kbit Parallel 250 ns 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28LV256-25SI-ND AT28LV256-25SI AT28LV256-25SI AT28LV256-25SI
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details