Manufacturer: Microchip Technology
Win Source Part Number: 078883-AT29C512-12TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC FLASH 512KBIT 120NS 32TSOP Product overview: AT29C512-12TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-12TC can be used for catalog matching and distributor lookup.
FLASH Memory IC 512Kbit Parallel 120 ns 32-TSOP
IC FLASH 512KBIT PARALLEL 32TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 078883-AT29C512-12TC | 774-AT29C512-12TC | AT29C512-12TC | AT29C512-12TC |
| Product Name | Memory - Flash - AT29C512-12TC | Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; FLASH | Flash; Flash |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |