FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 20MHz 28-SOIC
Manufacturer: Atmel
Win Source Part Number: 1148502-AT45DB321B-R
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT SPI 20MHZ 28SOIC Product overview: AT45DB321B-RC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB321B-RC can be used for catalog matching and distributor lookup.
IC FLASH 32MBIT SPI 20MHZ 28SOIC
FLASH Memory IC 32Mbit SPI 20 MHz 28-SOIC
IC FLASH 32MBIT SPI 20MHZ 28SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB321B-RC-ND | 1148502-AT45DB321B-RC | 774-AT45DB321B-RC | AT45DB321B-RC | AT45DB321B-RC | AT45DB321B-RC |
| Product Name | Memory | Memory - AT45DB321B-RC | 20MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | ||
| Package Type | SOIC; "28-SOIC (0.342"", 8.69mm Width)" | SOIC; Tube | SOIC; 28-SOIC (0.342\", 8.69mm Width) | SOIC |