Microchip Technology, Inc. Memory AT34C04-SS5M-T

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT34C04-SS5M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-SOIC

Buy Now Datasheet
Memory - AT34C04-SS5M-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-SOIC

Buy Now Datasheet
Memory - AT34C04-SS5M-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-SOIC

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT34C04-SS5M-T
1MHZ Memory IC and Storage Component 774-AT34C04-SS5M-T
IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT34C04-SS5M-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C04-SS5M-T can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 1MHZ 8SOIC Product overview: AT34C04-SS5M-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C04-SS5M-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT34C04-SS5M-T - 957675-AT34C04-SS5M-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT34C04-SS5M-T
957675-AT34C04-SS5M-T
Memory - EEPROM - AT34C04-SS5M-T 957675-AT34C04-SS5M-T
Win Source Part Number: 957675-AT34C04-SS5M- T Series: * Categories: Memory

Win Source Part Number: 957675-AT34C04-SS5M-T
Series: *
Categories: Memory

Buy Now
Memory - AT34C04-SS5M-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 8-SOIC

EEPROM Memory IC 4Kbit I²C 1 MHz 8-SOIC

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT34C04-SS5M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT34C04-SS5M-T
Integrated Circuits (ICs) - Memory - Memory AT34C04-SS5M-T
IC EEPROM 4KBIT I2C 1MHZ 8SOIC

IC EEPROM 4KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT34C04-SS5M-TDKR-ND 774-AT34C04-SS5M-T 957675-AT34C04-SS5M-T AT34C04-SS5M-T AT34C04-SS5M-T AT34C04-SS5M-T AT34C04-SS5M-T
Product Name Memory 1MHZ Memory IC and Storage Component Memory - EEPROM - AT34C04-SS5M-T Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -20 to 125 C (-4 to 257 F) -20 C (-4 F) -20 to 125 C (-4 to 257 F) -20 to 125 C (-4 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.7V ~ 3.6V -3.3V; 1.7 3.6V; 1.7V ~ 3.6V 1.7V ~ 3.6V 8-SOIC
Access Time 350 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C01YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers