FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
IC FLASH 2MBIT PARALLEL 32PLCC
FLASH Memory IC 2Mbit Parallel 70 ns 32-PLCC (13.97x11.43)
IC FLASH 2MBIT PARALLEL 32PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C020-70JU-T-ND | AT29C020-70JU-T | AT29C020-70JU-T | AT29C020-70JU-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |